location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M920q Intel® Core™ i9 i9-9900T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M920q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10RS0041UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193638659457 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2025 14:29:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Premier Support Brochure (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M920q Intel® Core™ i9 i9-9900T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 90 W
  • - Intel® Core™ i9 i9-9900T 2.1 GHz Processor cores: 8
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Pro 64-bit
More>>>
Perfect for users, even better for IT managers

Power packed and business ready, the ThinkCentre M Series, which includes the Tower, SFF, Tiny, and Thin Client, is the perfect choice for progressive IT managers looking for high-performance, reliable, and secure desktops. Easy to set up, deploy, and manage in any office environment, they boast the latest processing, memory, and storage technology, and have a number of large storage capacity options. In addition, they come with robust security features to safeguard your critical data and the built-in reliability your organization can count on.

For real results, you need real power
For real results, you need real power

With the latest generation of Intel® processors, cutting-edge DDR4 memory, and the option of solid-state storage, the compact ThinkCentre M920 Tiny is as powerful and responsive as a full-sized desktop. It enables you to get more things done, more quickly—and with more elbow room, too.

What are you waiting for?
For an even faster, smoother, and more responsive PC experience, opt for a hard drive with Intel® Optane™ memory. By recognizing the way you work, this smart next-gen technology accelerates everything—from booting up and opening large apps, to finding files fast and multitasking seamlessly.

It's good to have high-speed connections
It's good to have high-speed connections

When it comes to ports, the ThinkCentre M920 Tiny has plenty. It includes USB 3.1 Gen 2 technology for faster charging and data transfers, even if your PC is shut down or in sleep mode. The ports are placed conveniently, too—enabling you to hook up an extra hard drive or monitor in seconds.

Can fit—and work—anywhere
On a bookshelf, behind a monitor, under the desk…you can fit your ThinkCentre M920 Tiny anywhere. What’s more, it’s been rigorously tested to MIL-SPEC standards, so it works in almost any environment—from the Arctic to the desert and everywhere in between.

Easy to use, configure, & upgrade
Easy to use, configure, & upgrade

If your PC is out of reach, you can switch it on remotely with a simple shortcut, Alt+P. The ThinkCentre M920 Tiny also has a number of expansion slots, enabling it to be configured to meet your business needs. What’s more, should you need to swap out any components, you can slide off the side panel without any tools.

Go green, save green
With Energy Star® 7.0 and EPEAT™ Gold ratings, the ThinkCentre M920 Tiny is proven to be extremely energy efficient, resulting in cost savings in the long run. It also runs very quietly and proudly bears the world's first Ultra Low Noise Certificate, awarded by TÜV Rheinland.

One less thing to worry about
One less thing to worry about

Every ThinkCentre M920 Tiny is equipped with Smart USB Protection. It lets you restrict what USB devices can access the PC, while ensuring that no malware enters the system or network through USB ports. In addition, there's TPM, or the Trusted Platform Module, providing hardware-based security, including the generating and storing of cryptographic keys, while a Kensington Lock port lets you physically secure your M920 Tiny.

Different collaborates better
This desktop features Intel® Unite™, an enterprise-ready room solution for enhanced meeting capabilities. Enjoy fast, easy, and secure wireless content sharing on an open and adaptable meeting room platform. Connect from anywhere on the network with 256-bit SSL encryption, integrate easily with videoconferencing plugins, and manage all of it with vPro™ technology.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
9th gen Intel® Core™ i9
Processor model *
i9-9900T
Processor cores
8
Processor threads
16
Processor boost frequency
4.4 GHz
Processor frequency *
2.1 GHz
Processor cache
16 MB
Processor cache type
Smart Cache
Configurable TDP-down
25 W
Configurable TDP-down frequency
1.6 GHz
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Mini PC
Colour name
Black
Volume
1 L
Placement supported
Horizontal/Vertical
VESA mounting
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel Q370
Audio chip
Realtek ALC233VB2
Audio system
High Definition Audio
Number of speakers
1
Password protection
Yes
Password protection type
Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
90 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
179 mm
Depth *
182.9 mm
Height *
34.5 mm
Weight *
1.32 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Display
Display included *
No