location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P34hc G4 WQHD USB-C Curved Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P34hc G4 WQHD USB-C Curved Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Y56AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 471478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2025 09:19:03
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P34hc G4 WQHD USB-C Curved Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 87.2 m (3434") LCD VA
  • - Wide Quad HD 3440 x 1440 pixels 21:9
  • - 60 Hz 5 ms 250 cd/m² 3500:1
  • - Flicker-free technology
  • - G 32 kWh 48 W
More>>>
Ports For Everything

Plenty of ports to connect multiple devices.

Ultrawide Screen. Ultra Immersive.

Immerse yourself in this 34" (86.36 cm) diagonal curved display with sharp WQHD resolution and an integrated speaker. And with all that space available, you’ll can see more in one screen, making this monitor ideal for multitaskers and those that want to increase productivity.

Clear the Clutter

Now you can focus more on your work instead of the nest of cables on your desk. Because one USB-C™ cable not only transfers data and video, it also charges your PC, you can say goodbye to cord clutter.

Work Comfortably

No matter how many great features a monitor may have, if you can’t position it comfortably, your productivity may suffer. That’s why ergonomics are so important. Rest assured, with adjustable height, tilt and slide settings, you’ll be able to find the screen position that’s most comfortable for you.

Display
Display diagonal *
87.2 m (3434")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3440 x 1440, 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
21:9
Contrast ratio (typical) *
3500:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.231 x 0.231 mm
Pixel density
110 ppi
Horizontal scan range
30 - 160 kHz
Vertical scan range
48 - 100 Hz
Viewable size, horizontal
33.4 cm
Viewable size, vertical
79.7 cm
Display diagonal (metric)
86.486 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
85%
NTSC coverage (typical)
85%
Display bezel technology
Micro-Edge
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Fast charging
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
65 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Adjustable height (max)
10 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Power consumption (typical) *
48 W
Power consumption (standby) *
0.5 W
Power consumption (max)
190 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
391415
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
809.4 mm
Depth (with stand)
234.9 mm
Height (with stand)
518 mm
Weight (with stand)
10.5 kg
Width (without stand)
809.4 mm
Depth (without stand)
112.1 mm
Height (without stand)
366.9 mm
Packaging data
Package width
950 mm
Package depth
225 mm
Package height
480 mm
Package weight
16.7 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-C to USB Type-C
Quick start guide
Yes
Bundled software
HP Display Center
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights; TCO Certified; TCO Certified Edge
Doesn't contain
Arsenic
Carbon footprint
Total carbon footprint (kg of CO2e)
430
Carbon emissions, manufacturing (kg of CO2e)
232
Carbon emissions, logistics (kg of CO2e)
5
Carbon emissions, end-of-life (kg of CO2e)
7
Total carbon emissions, w/o use phase (kg of CO2e)
185
Other features
Country of origin
China
UNSPSC-code
43211902
Heavy metals free
Hg (mercury)
Weight
10.5 kg
Height
366.9 mm
Width
809.4 mm
Depth
112.1 mm
Compliance certificates
BIS, CB, CCC, CE, CEL, EAC, Federal Communications Commission (FCC), GS mark, KCC, Norma Oficial Mexicana (NOM), RCM, VCCI, WEEE, cTUVus
Manufacturer warranty
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Certification
BIS; CB; CCC; CE; CEL; cTUVus; EAC; EPA; FCC; GS Mark; ISO 9241-307; KC/KCC; NOM; RCM; VCCI; WEEE; CEL Grade 3; WW application; ICE
Brand-specific features
HP GTIN (EAN/UPC)
195122737221
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Australia 4 distributor(s)
México 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Portugal 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Deutschland 1 distributor(s)