location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M27fq QHD Monitor computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M27fq QHD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2H4B5AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161471315 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 19:26:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2024
Product end of life date
The New Definition of High Definition

This QHD monitor boasts IPS tech, 99% sRGB color gamut for color accuracy, Freesync, and a 178º ultra-wide viewing angle so you can catch all the action from anywhere in the room[2].

Looks Good, Feels Good, Does Good

Increase viewing comfort with Eyesafe technology that doesn't sacrifice color quality. Monitor designed with sustainability in mind with 85% recycled materials and packaged in recycled materials[1]. Doing good never looked so good.

Streamlined & Seamless

Streamline your setup with its slim profile, innovative cable containment, and seamless design for side-by-side screens.

Easily personalize and adjust your display.

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen.

HP Eye Ease with Eyesafe® Certification

An always-on blue light filter that keeps your eyes comfortable with zero impact on color accuracy.

Step up to the best

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

QHD Display

Ultra-sharp details and captivating definition with 3.7 million pixels. [3]

Cable management

Cord and wire pass-through located on the display stand reduces cord-clutter and helps keep your workspace clean and organized.

Highly accurate color

99% sRGB color space for ideal color reproduction. [2]

Sustainable design

Designed with sustainability in mind, the plastic enclosures are made with 85% recycled materials and 5% recycled ocean bound plastics. [1]

Display
Colour gamut standard
sRGB
Colour gamut
99%
Weight & dimensions
Width (with stand)
609.7 mm
Depth (with stand)
188.2 mm
Height (with stand)
438.1 mm
Weight (with stand)
3.2 kg
Weight & dimensions
Width (without stand)
609.7 mm
Depth (without stand)
32 mm
Height (without stand)
357.1 mm
Packaging data
Package width
690 mm
Package depth
126 mm
Package height
430 mm
Package weight
5.8 kg