location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-221 label-making tape Black on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-221
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-221 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502625674 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 679072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:05:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-221 label-making tape Black on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Print technology: Inkjet
  • - Label colour: Black on white
  • - Tape width: 9 mm
  • - Quantity per pack: 1 pc(s)
More>>>
Features
Label colour *
Black on white
Tape type
TZe
Print technology
Inkjet
Country of origin
Philippines
Technical details
Pallet type
800 x 1200 mm
Weight & dimensions
Tape width *
9 mm
Tape length
8 m
Width
20 mm
Depth
70 mm
Height
90 mm
Weight
31 g
Weight & dimensions
Quantity per pack
1 pc(s)
Package type
Presentation box
Package weight
50 g
Logistics data
Pallet gross height
16.2 cm
Master (outer) cases per pallet
36 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Pallet gross weight
228.2 kg
Products per pallet
3600 pc(s)
Harmonized System (HS) code
48219090
Brand Image Product code Product Stock Price from
Brother TZE2312PK label-making tape Black on white TZe Brother TZE2312PK label-making tape Black on white TZe
(show image)
TZE2312PK TZE2312PK 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 36mm Brother Laminated tape 36mm
(show image)
TZE-161 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape Brother Laminated tape
(show image)
TZE-FX251 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-261 label-making tape Black on white TZ Brother TZE-261 label-making tape Black on white TZ
(show image)
TZE-261 TZE-261 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-141 label-making tape Black on transparent Brother TZE-141 label-making tape Black on transparent
(show image)
TZE-141 TZE-141 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-231S label-making tape Black on white Brother TZ-231S label-making tape Black on white
(show image)
TZ-231S TZ-231S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 7 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)