location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-231 label-making tape Black on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-231
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766685184 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 861550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:06:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-231 label-making tape Black on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Die-cut label Tape type: TZe
  • - Tape size: 1.2 cm
  • - Water-resistant Chemical-resistant Laminated
  • - Print technology: Inkjet
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 1.2 cm
  • - Flexibility Cold-resistant
  • - Quantity per pack: 1 pc(s)
More>>>
Features
Label colour *
Black on white
Type
Die-cut label
Self-laminating
Yes
Humidity resistant
Yes
Weatherproof
Yes
Smear resistant
Yes
Flame-retardant
No
Tape type
TZe
Product colour
White
Print technology
Inkjet
Country of origin
Philippines
Finish type
Gloss
Heat shrink
No
Flexibility
Yes
Suitable for textured surface
No
Heat-resistant
Yes
Cold-resistant
Yes
Ultraviolet (UV) resistant
Yes
Oil-resistant
Yes
Water-resistant
Yes
Chemical-resistant
Yes
Laminated
Yes
Scratch-resistant
Yes
Abrasion-resistant
Yes
Suitable for any surface
No
Suitable for outdoor use
Yes
Freezer proof
Yes
Brand compatibility
Brother
Features
Compatibility
GL-100, PT-1000, PT-1000BM, PT-1010, PT-1010B, PT-1010NB, PT-1010R, PT-1010S, PT-1090, PT-1090BK, PT-1100, PT1100SB, PT-1100SBVP, PT-1100ST, PT-1120, PT-1130, PT-1160, PT-1170, PT-1180, PT-1190, PT-1200, PT-1230PC, PT-1280, PT-1280SR, PT-1280VP, PT-128AF, PT-1290, PT-1290BT, PT-1290BT2, PT-1290RS, PT-1300, PT-1400, PT-1500, PT-1500PC, PT-1600, PT-1650, PT-1700, PT-1750, PT-1800, PT-1810, PT-1830, PT-1830C, PT-1830SC, PT-1830VP, PT-1880, PT-1880C, PT-1880SC, PT-1880W, PT-18R, PT-18RKT, PT-1900, PT-1910, PT-1950, PT-1960, PT-200, PT-2030, PT-2030AD, PT-2030VP, PT-2100, PT-2110, PT-2200, PT-2210, PT-2300, PT-2310, PT-2400, PT-2410, PT-2430PC, PT-2500PC, PT-2600, PT-2610, PT-2700, PT-2710, PT-2730, PT-2730VP, PT-300, PT-300B, PT-310, PT-310B, PT-320, PT-330, PT-350, PT-3600, PT-520, PT-530, PT-540, PT-550, PT-580C, PT-6100, PT-7100, PT-7500, PT-7600, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9600, PT-9700PC, PT-9800PCN, PT-D200, PT-D200BT, PT-D200DA, PT-D200MA, PT-D200SA, PT-E100, PT-E300, PT-E500, PT-E550W, PT-H100, PT-H300, PT-H300LI, PT-H500LI, PT-P700, PT-P750W, ST-1150, ST-1150DX, ST-5
Technical details
Master (outer) case GTIN (EAN/UPC)
4977766685177
Pallet type
800 x 1200 mm
Weight & dimensions
Tape width *
1.2 cm
Tape length
8 m
Width
15 mm
Depth
70 mm
Height
90 mm
Weight
40 g
Quantity per pack
1 pc(s)
Package width
56 mm
Package depth
8 mm
Package height
58 mm
Package weight
46 g
Logistics data
Pallet gross height
15.9 cm
Master (outer) cases per pallet
36 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Pallet gross weight
243.4 kg
Products per pallet
3600 pc(s)
Harmonized System (HS) code
48219090
Other features
Tape size
1.2 cm
Brand Image Product code Product Stock Price from
Brother TZE2312PK label-making tape Black on white TZe Brother TZE2312PK label-making tape Black on white TZe
(show image)
TZE2312PK TZE2312PK 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 36mm Brother Laminated tape 36mm
(show image)
TZE-161 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape Brother Laminated tape
(show image)
TZE-FX251 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-141 label-making tape Black on transparent Brother TZE-141 label-making tape Black on transparent
(show image)
TZE-141 TZE-141 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZ-231S label-making tape Black on white Brother TZ-231S label-making tape Black on white
(show image)
TZ-231S TZ-231S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 7 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)