location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Laminated tape 12mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laminated tape 12mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-334 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766685702 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 512574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:38:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Laminated tape 12mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Tape size: 1.2 cm
  • - Water-resistant Chemical-resistant Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Gold on black
  • - Tape width: 1.2 cm
  • - Cold-resistant
  • - Quantity per pack: 1 pc(s)
More>>>
Features
Label colour *
Gold on black
Tape type
TZe
Print technology
Thermal transfer
Country of origin
China
Heat-resistant
Yes
Cold-resistant
Yes
Ultraviolet (UV) resistant
Yes
Oil-resistant
Yes
Water-resistant
Yes
Chemical-resistant
Yes
Laminated
Yes
Scratch-resistant
Yes
Abrasion-resistant
Yes
Suitable for any surface
Yes
Suitable for outdoor use
Yes
Microwave proof
Yes
Freezer proof
Yes
Spare part retention
5 year(s)
Brand compatibility
Brother
Compatibility
PT-1280HK, PT-1280SN, PT-1280KT, PT-D200HK, PT-1100SN, PT-1100KT, PT-2100VP, PT-2730, PT-7600, PT-2430PC, PT-2700, PT-9600, PT-9700PC, PT-9800PCN
Technical details
Pallet type
800 x 1200 mm
Weight & dimensions
Tape width *
1.2 cm
Tape length
8 m
Width
16 mm
Depth
68 mm
Height
110 mm
Weight
36 g
Quantity per pack
1 pc(s)
Package width
205 mm
Package depth
375 mm
Package height
260 mm
Package type
Blister
Package weight
55 g
Logistics data
Pallet gross height
16.2 cm
Master (outer) cases per pallet
36 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Pallet gross weight
245.5 kg
Products per pallet
3600 pc(s)
Harmonized System (HS) code
48219090
Other features
Tape size
1.2 cm
Brand Image Product code Product Stock Price from
Brother Laminated tape 9mm Brother Laminated tape 9mm
(show image)
TZE-223 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape Brother Laminated tape
(show image)
TZE-FX211 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape Brother Laminated tape
(show image)
TZE-C51 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape Brother Laminated tape
(show image)
TZE-B51 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 36mm Brother Laminated tape 36mm
(show image)
TZE-561 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 24mm Brother Laminated tape 24mm
(show image)
TZE-555 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 9mm Brother Laminated tape 9mm
(show image)
TZE-521 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 36mm Brother Laminated tape 36mm
(show image)
TZE-461 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 24mm Brother Laminated tape 24mm
(show image)
TZE-354 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 18mm Brother Laminated tape 18mm
(show image)
TZE-344 Laminated tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)