location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Laminated tape 6mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laminated tape 6mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-611 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766686624 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 410618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:05:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Laminated tape 6mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Water-resistant Chemical-resistant Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Black on yellow
  • - Tape width: 6 mm
  • - Cold-resistant
  • - Rolls per pack: 1 Quantity per pack: 1 pc(s)
More>>>
Features
Label colour *
Black on yellow
Rolls per pack
1
Tape type
TZe
Product colour
Grey
Print technology
Thermal transfer
Country of origin
China
Heat-resistant
Yes
Cold-resistant
Yes
Ultraviolet (UV) resistant
Yes
Oil-resistant
Yes
Water-resistant
Yes
Chemical-resistant
Yes
Laminated
Yes
Scratch-resistant
Yes
Abrasion-resistant
Yes
Suitable for any surface
Yes
Suitable for outdoor use
Yes
Microwave proof
Yes
Freezer proof
Yes
Brand compatibility
Brother
Compatibility
PT-1280HK, PT-1280SN, PT-1280KT, PT-D200HK, PT-1100SN, PT-1100KT, PT-2100VP, PT-2730, PT-7600, PT-2430PC, PT-2700, PT-9600, PT-9700PC, PT-9800PCN
Technical details
Pallet type
800 x 1200 mm
Weight & dimensions
Tape width *
6 mm
Tape length
8 m
Width
17 mm
Depth
68 mm
Height
87 mm
Weight
26 g
Quantity per pack
1 pc(s)
Package width
210 mm
Package depth
375 mm
Package height
250 mm
Package type
Blister
Package weight
45 g
Logistics data
Pallet gross height
16.2 cm
Master (outer) cases per pallet
36 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Pallet gross weight
213.8 kg
Products per pallet
3600 pc(s)
Harmonized System (HS) code
48219090
Brand Image Product code Product Stock Price from
Brother Gloss Non-Laminated Labelling Tape Brother Gloss Non-Laminated Labelling Tape
(show image)
TZ-N201 Gloss Non-Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Strong Adhesive Gloss Laminated Tape Brother Strong Adhesive Gloss Laminated Tape
(show image)
TZ-S221 Strong Adhesive Gloss Laminated Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Strong Adhesive Gloss Laminated Tape Brother Strong Adhesive Gloss Laminated Tape
(show image)
TZ-S251 Strong Adhesive Gloss Laminated Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Laminated Security Tape Brother Gloss Laminated Security Tape
(show image)
TZ-SE4 Gloss Laminated Security Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Laminated Labelling Tape Brother Gloss Laminated Labelling Tape
(show image)
TZ-741 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape Brother Labelling Tape
(show image)
TZ-S261 Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Laminated Labelling Tape Brother Gloss Laminated Labelling Tape
(show image)
TZ-755 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Laminated Labelling Tape Brother Gloss Laminated Labelling Tape
(show image)
TZ-B31 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Laminated Labelling Tape Brother Gloss Laminated Labelling Tape
(show image)
TZ-721 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Laminated Labelling Tape Brother Gloss Laminated Labelling Tape
(show image)
TZ-735 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)