location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7320 Intel® Core™ i5 256 GB 33 cm (13") 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3N909
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184558096
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2025 14:07:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 3N909 user manual (30.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7320 Intel® Core™ i5 256 GB 33 cm (13") 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black
  • - 33 cm (13") 1920 x 1280 pixels WVA
  • - Intel® Core™ i5 i5-1140G7
  • - 256 GB SSD
  • - Single camera 8 MP Front camera 8 MP
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.1 Near Field Communication (NFC)
  • - Lithium Polymer (LiPo) 40 Wh 4494 mAh
  • - Windows 10 Pro 64-bit
More>>>
Display
Display diagonal *
33 cm (13")
Display resolution *
1920 x 1280 pixels
Panel type
WVA
Display brightness
500 cd/m²
Display glass type
Gorilla Glass
Pixel density
177 ppi
HD type
Full HD+
Native aspect ratio
3:2
Anti-reflective coating
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-1140G7
Processor cores
4
Processor boost frequency
4.2 GHz
Processor cache
8 MB
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
16 GB
Memory clock speed
4267 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
No
Storage media *
SSD
SSD interface
M.2, PCI Express
Graphics
Graphics card family
Intel
Graphics card
Iris Xe Graphics
Audio
Number of built-in speakers
2
Number of microphones
2
Speaker power
2.5 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Windows Hello
Yes
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Wi-Fi data rate (max)
2400 Mbit/s
Near Field Communication (NFC)
Yes
Antenna type
Intel Dual Band Wireless AX201
Ports & interfaces
Thunderbolt technology
Yes
USB4 Gen 3x2 ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
Combo headphone/mic port
Yes
Design
Device type *
Tablet PC
Housing material
Aluminium
Form factor *
Slate
Design
Product colour *
Black
Performance
Assisted GPS (A-GPS) *
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Electronic compass
Yes
Magnetometer
Yes
Position location *
No
Security
Fingerprint reader
Yes
Password protection
Yes
Face recognition
Yes
Cable lock slot
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Trial software
Microsoft Office
Operating system language
Multilingual
Processor special features
Idle States
Yes
Intel Software Guard Extensions (Intel SGX)
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® vPro™ Platform Eligibility
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
4494 mAh
Battery capacity
40 Wh
Number of battery cells
2
Battery voltage
8.9 V
Battery recharge time
4 h
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
288.4 mm
Depth
207.9 mm
Height
8.44 mm
Weight
789 g
Packaging content
Keyboard included
Yes
AC adapter included *
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m