location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 125 Wired Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
125 Wired Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
265A9UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161439049 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 19:26:30
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 125 Wired Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home Optical Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable 1.8 m
More>>>
Designed for Comfort

The HP 125 Wired Mouse includes perfectly positioned left and right buttons and a scroll wheel so you can work in comfort all day.

Plug and Play Connectivity

Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse connected quickly so you can get on with your work day.

Responsibly Made

You should feel good about the products you buy and use. Rest assured, this wired mouse is responsibly made with printed circuit boards that is low halogen[1].

Mouse
Number of scroll wheels
1
Purpose *
Home
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Home
Ergonomics
Cable length
1.8 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Weight & dimensions
Width
112 mm
Depth
63 mm
Height
36 mm
Weight
80.5 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Warranty card
Yes
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)