location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3650 Intel® Xeon® W-1370P 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KW0WJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184622582
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2025 14:07:56
The date of the most recent change of this product data-sheet in Icecat.
DELL KW0WJ user manual (17.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 3650 Tower Re-imaging guide for Windows 10 (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 3650 Intel® Xeon® W-1370P 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro for Workstations Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Workstation Black 460 W
  • - Intel® Xeon® W-1370P 3.6 GHz Processor cores: 8
  • - 16 GB DDR4-SDRAM 2 x 8 GB
  • - 512 GB SSD DVD±RW
  • - NVIDIA Quadro P2200 5 GB Intel UHD Graphics P750
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro for Workstations 64-bit
More>>>
Unmatched performance and affordability
Unmatched performance and affordability

Get ultimate power without sacrificing your budget on the affordable Dell Precision 3000 Series workstations. Elevate your ideas with professional performance, industrial small form factor designs and Dell’s Reliable Memory Technology Pro.

Professional performance
Professional performance

Peak Performance: 11th Gen Intel® Core™ and Xeon® processors, coupled with vPro offer businesses a workstation with performance, manageability, security built-in for real-world creation and uncompromised performance.

Blaze past limits: Power through the most intensive tasks and improved throughout thanks to faster memory speeds of up to 3200MHz 128GB ECC / NECC memory and gen4 PCI speeds.

Expandable and flexible: Scalable storage featuring PCIe NVMe™ SSDs and SATA HDDs can be configured for up to 32TB delivering top performance for complex projects.

Dell Optimizer for Precision
Dell Optimizer for Precision

ExpressConnect
New ExpressConnect automatically joins the strongest access point in the office and directs bandwidth to critical applications, wherever you work.

ExpressResponse
With Intel® Adaptix™ Technology, prioritize your most important apps, so they open faster and perform better.

Intelligent Audio
Collaborate like you’re in the same room. Intelligent Audio enhances your audio quality and reduces background noises, so you can hear and be heard, creating a better conference experience for all.

Analytics
Analyze your system and generate reports on workload, system performance and system diagnostics for insights that help you create a personalized performance for the way you work.

Ready for VR
Ready for VR

Prepare yourself for impressive VR in the surprisingly affordable Precision 3650 Tower. Featuring the latest AMD Radeon™ Pro and NVIDIA® professional graphics with up to 350W of graphics support. The Precision 3650 Tower handles VR content creation with workstation-class performance you can count on.

Designed for big ideas
Designed for big ideas

Mighty tower: Precision 3650 Tower features an industrial space-saving design with even more expandability than its predecessor.

Premium design: Handle demanding tasks with ease thanks to premium materials that leave a small footprint without sacrificing quality.

Increased connectivity: A range of easy-to-reach ports keep you connected to everything you need. Plus, get the right connectivity for your needs, with an optional 2nd ethernet port, 10GbE networking card or Intel AX210 WiFi 6E.

Reliability when you need it most
Reliability when you need it most

Dell Reliable Memory Technology Pro (RMT): Protects your work from potential crashes related to memory errors. Working in conjunction with ECC memory it detects and corrects or maps out memory errors. RMT Pro also monitors the health of the memory and alerts the user when the memory is at a critical level and needs to be replaced.

Independent Software Vendor (ISV) certification: Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Modernize your IT with Dell Technologies Unified Workspace

Dell Technologies Unified Workspace intelligently modernizes end user experiences for seamless productivity with proactive, predictive and automated solutions for deployment, security, management and support.

Deploy
ProDeploy in the Unified Workspace allows you to move away from traditional, high-touch, manual deployment, and instead, ship devices preconfigured with company apps and settings from the Dell factory directly to their end users—having end users up and working on day one.

Secure
Dell Trusted Devices provide a foundation to a modern workforce environment with invisible and seamless protection to ensure smarter, faster experiences. End users stay productive and IT stays confident with modern security solutions for the Dell Trusted Device.

Manage
Dell Client Command Suite + VMware Workspace ONE offers integrated capabilities that deliver a unified endpoint management experience to customers so they can manage firmware, OS and apps from one console.

Support
ProSupport resolves hardware issues up to 11x faster than the competition. ProSupport for PCs offers 24x7 access to in-region ProSupport engineers who contact you when critical issues arise, so you can focus on what’s next, not what just happened.

ProSupport Plus helps you stay a step ahead and virtually eliminate unplanned downtime due to hardware issues. You get all the capabilities of ProSupport, as well as AI-driven alerts to prevent failures and repairs for accidents.

Dell SupportAssist OS Recovery enables a recovery environment with tools to diagnose and troubleshoot issues that may occur before your computer boots to the operating system.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
W-1370P
Processor cores
8
Processor boost frequency
5.2 GHz
Processor frequency *
3.6 GHz
Processor cache
16 MB
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA Quadro P2200
Discrete graphics card memory
5 GB
Discrete graphics memory type
GDDR5X
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel UHD Graphics P750
Graphics card Mini DisplayPort ports quantity
4
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
PowerShare
Yes
Number of USB ports with PowerShare support
1
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Intel® vPro™ Platform Eligibility
Yes
Performance
Market positioning
Business
Motherboard chipset
Intel W580
Audio chip
Realtek ALC3246
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro for Workstations
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Power
Power supply *
460 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47 - 63 Hz
80 PLUS certification
80 PLUS Gold
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Non-operating shock
105 G
Weight & dimensions
Width *
176.6 mm
Depth *
345 mm
Height *
335 mm
Weight *
10.2 kg
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Input device model
KB216, MS116
Cables included
AC
Display
Display included *
No