location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mouse pad, Pulsefire Mat HMPM1R-A-XL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mouse pad, Pulsefire Mat HMPM1R-A-XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4S7T2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188239384 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘HyperX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 20:29:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Mouse pad, Pulsefire Mat HMPM1R-A-XL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming mouse pad
  • - Cloth, Rubber Black
  • - Surface coloration: Monochromatic
  • - Non-slip base LED backlight
More>>>
Dynamic RGB lighting effects

Customize stunning, smooth 2-zone lighting effects and bring your setup to life!

Conveniently swap onboard profiles with built-in touch sensor

Switch between your stylish setups at the touch of a button.

Densely woven cloth surface tuned for precision

Get a smooth, consistent glide thanks to the precision surface. It’s designed to be durable, rollable, and portable.

The story is currently unavailable. Please, contact us.
Performance
Surface coloration *
Monochromatic
Material
Cloth, Rubber
Gaming mouse pad *
Yes
Wrist rest *
No
Non-slip base
Yes
LED backlight
Yes
Number of light modes
2
Product colour *
Black
Weight & dimensions
Width *
420 mm
Depth *
900 mm
Thickness
4 mm
Weight
1 kg
Cable length
1.8 m
Weight & dimensions
Height
4 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
111 mm
Package depth
110 mm
Package height
461 mm
Package weight
1.18 kg
Technical details
General Product Safety Regulation (GPSR) URL
https://kaas.hpcloud.hp.com/pdf-public/pdf_8666243_en-US-1.pdf https://row.hyperx.com/pages/limited-warranty-statement
Other features
Country of origin
China
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)