location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Control System - Compact Control Box Gen. 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Control System - Compact Control Box Gen. 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK1100A-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469341601
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 13:05:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VK1100A-AT-G user manual (16.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Control Box Gen. 2 Setup Guide (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Processor cores
4
Product colour
Black
Housing material
Metal
On/off switch
Yes
LED indicators
Yes
Reset button
Yes
Built-in display *
No
Heat dissipation
83 BTU/h
Number of relay pins
8
Memory
Internal memory *
0.512 GB
Internal memory type
SDRAM
Internal storage capacity
8 GB
Storage media type
Flash
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Supported network protocols
ARP, ICMP, TCP/IP, DHCP, HTTPS, SSH
Ports & interfaces
USB port
Yes
USB ports quantity
1
USB port type
USB Type-A
RS-232 ports
2
RS-422 ports
1
RS-485 ports
1
Number of analog I/O pins
3
IR connectivity
Yes
DC-in jack
Yes
Serial interface type
RS-232, RS-232/422/485
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Power
Power consumption (max)
4.5 W
Power consumption (typical)
4.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply location
Internal
Logistics data
Country of origin
Taiwan
Packaging content
Terminal block included
Yes
License quantity
2 license(s)
Manual
Yes
Power cord included
Yes
Technical details
Package volume
16423.77 cm³
Master (outer) case volume
36528.73 cm³
Weight & dimensions
Width
164.1 mm
Depth
200 mm
Height
44 mm
Weight
1.19 kg
Packaging data
Package width
207 mm
Package depth
414 mm
Package height
117 mm
Package weight
1.8 kg
Package type
Box
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)