location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud II - Gaming Headset (White-Pink)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud II - Gaming Headset (White-Pink)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5E0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188046289 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 21:40:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2024
Product end of life date
Bullet Points HyperX Cloud II - Gaming Headset (White-Pink)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink, White Gaming Head-band Headset
  • - Wired USB connectivity
  • - Circumaural 10 - 23000 Hz 60 Ω 98 dB
  • - Microphone type: Boom -42 dB
More>>>
HyperX Signature Comfort

Feel the HyperX difference in the details like our signature memory foam, premium leatherette, weight distribution and clamping force. A more comfortable experience is achieved with the adjustment of these factors. This makes a huge difference during longer gaming sessions or whenever headset is being worn for long periods of time.

Virtual 7.1 Surround Sound[1]

7.1 can be toggled on for improved positional audio and an expanded sense of space.

Immersive Audio

Hear the rich, impactful sounds of your games with clarity and precision. Specially-tuned 53mm drivers let you lose yourself in the game world or focus on important audio cues.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Pink, White
Cable length
1 m
Virtual surround
Yes
Virtual surround technology
Virtual 7.1 surround sound
Compatible products
PC, PS5, PS4, Xbox Series X|S, Xbox One, Nintendo Switch, Mobile
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
Headphones
Headphone frequency
10 - 23000 Hz
Impedance
60 Ω
Headphone sensitivity
98 dB
Magnet type
Neodymium
Driver unit
5.3 cm
Driver type
Dynamic
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone sensitivity
-42 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Weight & dimensions
Weight
320 g
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)