location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 10w Qualcomm Snapdragon 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 11 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82ST0008UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379390641 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2025 09:38:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 10w Qualcomm Snapdragon 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 11 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Mobile tablet Blue
  • - 25.6 cm (10.1") 1920 x 1200 pixels IPS
  • - Qualcomm Snapdragon 7c Gen 2
  • - 128 GB eMMC
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.1
  • - Lithium Polymer (LiPo) 30 Wh
  • - Windows 11 Pro 64-bit
More>>>
Bends over backwards for you
Bends over backwards for you

Designed with busy students and frontline workers in mind, the Lenovo 10w 2-in-1 can be switched from tablet to laptop mode effortlessly. It has a 180-degree hinge, optional detachable keyboard, which includes a trackpad, and a tablet-housed garaged pen. From touch-based learning games to training videos and corporate presentations, this versatile device is more than up for the task.

Handles everyday bumps, knocks, & spills
Handles everyday bumps, knocks, & spills

Weighing from just 1.1kg (with optional keyboard), the Lenovo 10w weighs less than most textbooks or laptops. Designed for today’s study and work-from-anywhere world, it slips smoothly into any bag and light enough to take anywhere. It's also very rugged and durable with a spill-resistant keyboard and a tough, 10.1” scratch-resistant Corning® Gorilla® Glass display.

Takes everything in its stride
Takes everything in its stride

Powered by Qualcomm® Snapdragon™ 7c processing, the Lenovo 10w makes light work of whatever the day brings. Whether it’s running multiple apps, recording hi-res videos, or zipping through presentations, it breezes through everything. On a single charge, it can last for over 13 hours, more than enough for any school or working day, including the commute there and back.

Delivers lasting performance & value
Delivers lasting performance & value

Pushed to the limit by stringent US military MIL-SPEC tests and 100-plus additional quality checks, the Lenovo 10w has a price tag that won’t put a big dent in your budget. Yet, it still boasts a 2MP FHD user-facing camera, an 8MP world-facing camera, and enhanced audio. And with Microsoft Learning Tools, it also makes learning more engaging and enjoyable for students of all ages.

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
400 cd/m²
Touchscreen type
Capacitive
HD type
WUXGA
Display surface
Gloss
Native aspect ratio
16:10
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
7c Gen 2
Processor cores
8
Processor boost frequency
2.4 GHz
Motherboard chipset
Qualcomm SoC
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
4 GB
Memory clock speed
4266 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
No
Storage media *
eMMC
Audio
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
1 W
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Antenna type
2x2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
Combo headphone/mic port
Yes
Design
Colour name
Abyss Blue
Device type *
Mobile tablet
Form factor *
Convertible (Detachable)
Product colour *
Blue
Performance
Assisted GPS (A-GPS) *
No
Password protection type
Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Position location *
No
Security
Password protection
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
30 Wh
Power
AC adapter power
45 W
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Silver
Weight & dimensions
Width
253.8 mm
Depth
164.9 mm
Height
18.2 mm
Weight
1.1 kg
Packaging content
Stylus pen
Yes
Certificates
Compliance certificates
RoHS
Certification
EPEAT Silver ENERGY STAR 8.0 ErP Lot 3 TCO Certified 9.0 RoHS compliant
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
84713000
Other features
Keyboard language
UK English
Optical drive type
No
Numeric keypad
No
On-board graphics card
Yes
Total storage capacity
128 GB
Country Distributor
United Kingdom 3 distributor(s)