location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage SE Replacement Headset - Mono UC, EMEA/APAC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage SE Replacement Headset - Mono UC, EMEA/APAC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14401-41 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991030457
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2025 04:14:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Engage SE Replacement Headset - Mono UC, EMEA/APAC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless 150 m
  • - Supraaural 40 - 16000 Hz
  • - Microphone type: Boom
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone 2.0
Suitable for use in country/location
Africa, Asia–Pacific, Europe, Middle East
Compatible products
Jabra Engage 45 SE, 55 SE, 65 SE, Engage 75 SE
Ports & interfaces
Connectivity technology *
Wireless
Frequency response (music mode)
40 - 16000 Hz
Frequency response (talk mode)
150 - 6800 Hz
Wireless range
150 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
40 - 16000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Number of microphones
2
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
13 h
Battery recharge time
1.5 h
Charging source
USB
Standby time
52 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Weight
57 g
Packaging content
Base station
No
Brand Image Product code Product Stock Price from
Jabra Engage 65 SE - Mono, UK/HK/SG/AU/NZ Low Power Jabra Engage 65 SE - Mono, UK/HK/SG/AU/NZ Low Power
(show image)
9653-553-117-1 Jabra Engage 65 SE - Mono, UK/HK/SG/AU/NZ Low Power 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 SE - Mono, UK/HK/SG/AU/NZ Jabra Engage 65 SE - Mono, UK/HK/SG/AU/NZ
(show image)
9653-553-117 Engage 65 SE - Mono, UK/HK/SG/AU/NZ 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 SE - Stereo,UK/HK/SG/AU/NZ Low Power Jabra Engage 65 SE - Stereo,UK/HK/SG/AU/NZ Low Power
(show image)
9659-553-117-1 Jabra Engage 65 SE - Stereo,UK/HK/SG/AU/NZ Low Power 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 SE - Stereo, UK/HK/SG/AU/NZ Jabra Engage 65 SE - Stereo, UK/HK/SG/AU/NZ
(show image)
9659-553-117 Engage 65 SE - Stereo, UK/HK/SG/AU/NZ 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 75 SE - Mono, UK/HK/SG/AU/NZ Low Power Jabra Engage 75 SE - Mono, UK/HK/SG/AU/NZ Low Power
(show image)
9656-583-117-1 Engage 75 SE - Mono, UK/HK/SG/AU/NZ Low Power 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 75 SE - Mono, UK/HK/SG/AU/NZ Jabra Engage 75 SE - Mono, UK/HK/SG/AU/NZ
(show image)
9656-583-117 Engage 75 SE - Mono, UK/HK/SG/AU/NZ 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 SE - Stereo, EMEA Low Power Jabra Engage 65 SE - Stereo, EMEA Low Power
(show image)
9659-553-111-1 Engage 65 SE - Stereo, EMEA Low Power 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 SE - Stereo, EMEA Jabra Engage 65 SE - Stereo, EMEA
(show image)
9659-553-111 Engage 65 SE - Stereo, EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 75 SE - Mono, EMEA Low Power Jabra Engage 75 SE - Mono, EMEA Low Power
(show image)
9656-583-111-1 Engage 75 SE - Mono, EMEA Low Power 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 SE - Mono, EMEA Jabra Engage 65 SE - Mono, EMEA
(show image)
9653-553-111 Engage 65 SE - Mono, EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Belgium 4 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)