location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Professional Multi-use Glossy Tri-fold FSC Paper 180 gsm-150 sht/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Multi-use Glossy Tri-fold FSC Paper 180 gsm-150 sht/8.5 x 11 in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WN12A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424799657 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2025 21:54:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Professional Multi-use Glossy Tri-fold FSC Paper 180 gsm-150 sht/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet printing
  • - Letter (215.9x279.4 mm)
  • - 180 g/m²
  • - Finish type: Gloss
  • - 150 sheets
  • - White
More>>>
Features
Recommended usage *
Inkjet printing
Paper size *
Letter (215.9x279.4 mm)
Finish type *
Gloss
Sheets per pack *
150 sheets
Product color
White
Media weight *
180 g/m²
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
8.5" (215.9 mm)
Depth
11" (279.4 mm)
Height
1.22" (31 mm)
Package width
8.5" (215.9 mm)
Package depth
11" (279.4 mm)
Package height
1.22" (31 mm)
Weight & dimensions
Package weight
3.59 lbs (1.63 kg)
Technical details
Master (outer) case gross weight (imperial)
18.81 lbs
Logistics data
Number of cartons per pallet layer
16 pc(s)
Pallet weight
25.2 oz (714 g)
Number of cartons per pallet
80 pc(s)
Number of layers per pallet
5 pc(s)
Master (outer) case weight
0.301 oz (8.53 g)
Quantity per master (outer) case
5 pc(s)
Other features
Quantity per pallet
400 pc(s)
Pallet dimensions (W x D x H)
40 x 48 x 44.8" (1016 x 1219.2 x 1137.7 mm)
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
49 x 48 x 44.79"
Pallet weight (imperial)
1574.21 lbs
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)