location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8210 Color Printer, Instant Ink; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet Pro 8210 Color Printer, Instant Ink; Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9L64A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894411020 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 06:01:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jun 2024
Product end of life date
Bullet Points HP OfficeJet Pro 8210 Color Printer, Instant Ink; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 2400 x 1200 DPI A4
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Built-in display 2"
  • - Wi-Fi Ethernet LAN USB port
More>>>
Never run out and save up to 50% with Instant Ink [1,5]

When ink levels are low, a new cartridge is automatically dispatched at no extra cost. Enjoy total flexibility, because you can change or cancel your plan anytime.[6]

Everything you need to finish jobs fast

Speed through print jobs, using fast two-sided printing.[8]
Easily print Microsoft® Word and PowerPoint® files, plus Adobe® PDF files, directly from your USB drive.[2]
Stay productive with a 2.0-inch (5.08 cm) display with keypad that’s intuitive and easy to use.
Support your high-volume office with a device designed to print 30,000 pages per month for up to five users.

Mobile printing that keeps your business covered

Print directly from your mobile device without accessing the company network, from anywhere in the office.[4]
Easily print documents, photos, and more from a variety of smartphones and tablets.[3]

Superior fleet control, seamless management

Get increased printing options with HP PCL 6, HP PCL 5c, HP PS, and scalable TrueType fonts.
Easily take command of your printing environment from one central location, with HP Web Jetadmin.[9]
Make it easy for all to print with one common driver.[10]
Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.[11]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password [11]

Print from virtually anywhere with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [12]

Remote control for your printer

Manage your e-all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app. [13]

Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [14]

4 individual inks

Individual Inks - Replace only the individual ink cartridge that runs out

Printing
Maximum resolution *
2400 x 1200 DPI
Time to first page (color, normal)
10 s
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
18 ppm
Features
Market positioning *
Home & office
Product color *
Black
Number of print cartridges
4
Printing colors
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PCL XL, PostScript 3
Built-in display
Yes
Display diagonal
2"
Maximum duty cycle
30000 pages per month
Input & output capacity
Total input capacity
250 sheets
Total output capacity
150 sheets
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Paper tray media types
Envelopes, Glossy paper, Labels, Photo paper, Plain paper
Maximum ISO A-series paper size
A4
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory
256 MB
Sound power level (printing)
55 dB
Power
Power consumption (standby)
3 W
Power consumption (off)
0.12 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.5" (496 mm)
Depth
16.5" (420 mm)
Height
7.99" (203 mm)
Weight
19 lbs (8.62 kg)
Packaging data
AC adapter included
Yes
Bundled software
HP Dropbox, HP Google Drive, Microsoft DotNet
Package width
22.3" (567 mm)
Package depth
11.8" (300 mm)
Package height
19.2" (487 mm)
Package weight
25.1 lbs (11.4 kg)
Logistics data
Pallet weight
751.8 lbs (341 kg)
Other features
Built-in processor
Yes
Processor frequency
1200 MHz
Print speed (black, normal quality, A4/US Letter)
22 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:09:43
Uk has collected 2 expert reviews for HP OfficeJet Pro 8210 Printer photo printer 2400 x 1200 DPI Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
computershopper.com
Updated:
2019-12-02 03:09:43
We need a show of hands: Who remembers the days when looking for a low-cost retail printer meant spending $300?It was just a few years ago, too. But printer research led to cost-cutting improvements, which caused manufacturers to test the waters with inkj...
Good Moderate cost per page for a low-cost business inkjet, Solid manual, Fast printing, Auto-duplexing...
Bad Small display screen, So-so (at best) photo printing, Awkward shape, Control panel grabs fingerprints...
Bottom line This print-only color inkjet delivers decent text output and ink costs for business documents—if you shop carefully for the ink tanks. Read More…...
60%
pcmag.com
Updated:
2019-12-02 03:09:43
One of a fairly small group of moderately priced single-function color inkjet business printers, the HP OfficeJet Pro 8210 Printer ($129.99) delivers a basic feature set, a good range of connectivity choices, and solid if unspectacular output quality. Whi...
Good Low purchase price, Good overall print quality, Instant Ink eligible, Multiple connectivity options...
Bad Noticeable banding when printing dark gradients, Lackluster colors in images...
Bottom line The HP OfficeJet Pro 8210 Printer's price is reasonable for a single-function inkjet designed for use in low-volume print and copy environments, and it prints well enough for typical business use...
70%
Country Distributor
Canada 1 distributor(s)