location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1112 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1112
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5S23A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296117827 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Dec 2020
Product end of life date
Bullet Points HP Deskjet 1112 inkjet printer Color 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 7.5 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
More>>>
Printing made simple

No need to wait. Start printing right out of the box with easy setup.

Designed to fit your life

Save your space with a compact printer designed to fit on your desk, on a shelf, or anywhere you need it.

Affordable at-home printing

Print more for less, using the world’s No. 1 printer brand plus Original HP ink cartridges.[1]
Full of value—print up to twice as many pages with Original HP high-yield ink cartridges.[2]

Reduce your impact

Conserve resources—without sacrificing performance—using a printer that’s ENERGY STAR® certified.
Reduce your environmental impact. Count on easy, free cartridge recycling through HP Planet Partners.[3]

Features
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.5 ppm
Print speed (color, normal quality, A4/US Letter)
5.5 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
18 s
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Design
Market positioning *
Home & office
Product color *
White
Built-in display *
No
Power
Power consumption (off)
0.1 W
Power consumption (standby)
1.3 W
Power consumption (max)
10 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.8" (425.8 mm)
Depth
8.49" (215.6 mm)
Height
4.89" (124.3 mm)
Weight
4.45 lbs (2.02 kg)
Packaging data
Package width
18.6" (473 mm)
Package depth
6.42" (163 mm)
Package height
10.8" (274 mm)
Package weight
6.37 lbs (2.89 kg)
Logistics data
Pallet weight
760.6 lbs (345 kg)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:36:23
Uk has collected 2 expert reviews for HP Deskjet 1112 inkjet printer Colour 4800 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetreview.com
Updated:
2020-07-16 04:58:12
Of the top 7 best inkjet printers, our favorite overall product in all testing categories is the Canon Pixma iP110. The printer has superior image quality to print highly detailed photos and professional-quality business documents. Easily turn your HD mov...
0%