location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8740 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8740
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7S42A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894310828 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jun 2019
Product end of life date
Bullet Points HP OfficeJet 8740 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Color printing
  • - 2400 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB Built-in processor 1200 MHz
  • - 40.8 lbs (18.5 kg)
More>>>
Remarkable value for professional, in-office color

Manage your budget with professional-quality color at up to 50% less cost per page than lasers.[1]
Print up to 3x as many pages with optional Original HP high-yield ink cartridges.[5]
Produce professional-quality color and black text that’s perfect for printing reports, emails, and more.
Produce water-, smear-, and fade-resistant prints that stand up to highlighters.[6]

Innovative design for superb office productivity

Speed through print jobs, using superfast two-sided printing.[7]
Breeze through multipage documents with one-pass two-sided scanning and a 50-page automatic document feeder.
Revolutionary design delivers laser-like paper handling and superfast print speeds.
Increase paper capacity to 500 sheets with the included second 250-sheet paper tray.

Mobile printing that keeps your business covered

Print with just a touch of your NFC-enabled mobile device to the printer—no company network needed.[8]
Print directly from your mobile device without accessing the company network, from anywhere in the office.[3]
Easily print from a variety of smartphones and tablets.[2]
Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.[9]

Ultimate fleet control, seamless management

Get increased printing options with HP PCL 6, HP PCL 5c, HP PS, and scalable TrueType fonts.
Easily print Microsoft® Word and PowerPoint® files, plus Adobe® PDF files, directly from your USB drive.[4]
Experience a new style of business printing and imaging, with HP JetAdvantage On Demand solutions.[10]
Easily take command of your printing environment from one central location, with HP Web Jetadmin.[11]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[12]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Color touchscreen (printer)
Color touchscreen (printer)

Manage jobs directly at the MFP, using the HP color touchscreen.

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[13]

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
36 ppm
Print speed (color, draft quality, A4/US Letter)
36 ppm
Time to first page (black, normal)
10 s
Time to first page (color, normal)
11 s
Print margin top (min)
0.13" (3.3 mm)
Print margin bottom (min)
0.13" (3.3 mm)
Print margin left (min)
0.13" (3.3 mm)
Print margin right (min)
0.13" (3.3 mm)
Print margins (top, bottom, right, left)
0.13" (3.3 mm)
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (color, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.46 x 14" (215 x 355 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
203 x 196 DPI
Fax resolution (color)
200 x 200 DPI
Fax memory
100 pages
Auto-redialing
Yes
Fax broadcasting
20 locations
Caller ID
Yes
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF, PostScript 3
All-In-One-multitasking
Yes
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Input & output capacity
Maximum number of input trays
2
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Letterhead, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Photo paper sizes
10x15 cm
Borderless printing media sizes
A4
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (max)
35 W
Power consumption (standby)
1.3 W
Power consumption (sleep)
7.2 W
Power consumption (off)
0.14 W
Energy Star Typical Electricity Consumption (TEC)
0.31 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Management tools
HP Web Jetadmin; Embedded Web Server; HP UPD Printer Administrator Resource Kit; HP Utility (Mac), HP JetAdvantage Security Manager optional
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.7" (499.5 mm)
Depth
17.3" (439.9 mm)
Height
16.2" (410.5 mm)
Weight
40.8 lbs (18.5 kg)
Packaging data
Package width
23" (583 mm)
Package depth
21.7" (551 mm)
Package height
24.1" (612 mm)
Package weight
50.7 lbs (23 kg)
Packaging content
Bundled software
HP Dropbox, HP Google Drive, Microsoft DotNet, Read Iris Software CD
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:18:15
Uk has collected 6 expert reviews for HP OfficeJet 8740 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tweaktown.com
Updated:
2019-12-02 01:18:15
Following years of near day-to-day usage of laser printers, it's admittedly been a while since I've owned an inkjet printer. From memory, the last one I purchased was at the turn of the last century and cost around 50 bucks after rebate (its performance w...
Bottom line HP's latest MFC does a lot, but it's not just the quantity, but the quality of features that impresses. The OfficeJet Pro 8740 is a well rounded product that serves as an excellent choice for small to medium sized offices...
88%
cravingtech.com
Updated:
2019-12-02 01:18:15
HP OfficeJet Pro 8740 All-in-One Printer Review (D9L21A) – Today, I got an opportunity to review the HP OfficeJet Pro 8740 multi-function printer (which is part of HP OfficeJet Pro 8000 Series ) and it is the most advanced printer I've ever used so far.I...
Bottom line My most favourite all in one printer without having to pay premium price...
100%
au.pcmag.com
Updated:
2019-12-02 01:18:15
Clearly designed for office use, the HP OfficeJet Pro 8740 All-in-One Printer ($399.99) is one of the more elite inkjet multifunction printers (MFPs) available. It offers a level of speed, paper handling, and features that are more often found in color la...
Good Excellent paper capacity, Touch-screen controls, Prints, scans, copies, and faxes, Ethernet, Wi-Fi, Wi-Fi Direct, and NFC, Prints from and scans to USB key, Prints through the cloud and from mobile devices...
Bad Text can smudge if it gets wet...
Bottom line The HP OfficeJet Pro 8740 All-in-One Printer competes more directly with color laser multifunction printers than with typical inkjets, delivering speed and paper capacity that works well for moderate-duty use in a small office...
80%
computershopper.com
Updated:
2019-12-02 01:18:15
Among the most successful multifunction printers (MFPs) in recent years has been HP's 2014 Officejet Pro 8630 All-in-One Printer—also, not coincidentally, one of our highest-rated Editors' Choice recipients (4.5 out of 5 stars) over the past few years. An...
Good Good print, scan, and copy quality, Relatively fast, Reasonably competitive cost per page, Lots of mobile features, Relatively large input and output sources, 50-sheet single-pass duplexing ADF, Support for borderless printing...
Bad A bit pricey for the printer proper, Needs XL cartridges for ideal cost per page...
Bottom line Replacing a venerable predecessor, this Officejet packs some advanced duplexing features and reasonable, if not stellar, costs per page into a solid small-office/workgroup business inkjet. Read More...
80%
pcmag.com
Updated:
2019-12-02 01:18:15
Clearly designed for office use, the HP OfficeJet Pro 8740 All-in-One Printer ($399.99) is one of the more elite inkjet multifunction printers (MFPs) available. It offers a level of speed, paper handling, and features that are more often found in color la...
Good Excellent paper capacity, Touch-screen controls, Prints, scans, copies, and faxes, Ethernet, Wi-Fi, Wi-Fi Direct, and NFC, Prints from and scans to USB key, Prints through the cloud and from mobile devices...
Bad Text can smudge if it gets wet...
Bottom line The HP OfficeJet Pro 8740 All-in-One Printer competes more directly with color laser multifunction printers than with typical inkjets, delivering speed and paper capacity that works well for moderate-duty use in a small office...
80%