location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8702 Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8702
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9L81A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899322413 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2023 10:14:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Aug 2019
Product end of life date
Bullet Points HP OfficeJet 8702 Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 25.4 lbs (11.5 kg)
More>>>
On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[9]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Color touchscreen (printer)
Color touchscreen (printer)

Manage jobs directly at the MFP, using the HP color touchscreen.

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Remarkable value for professional, in-office color

Manage your budget with professional-quality color at up to 50% less cost per page than lasers.[1]
Print up to twice as many pages with optional Original HP high-yield ink cartridges.[4]
Produce professional-quality color and black text that’s perfect for printing reports, emails, and more.
Rely on Original HP ink cartridges for durable documents that are water-, fade-, and smear-resistant.[5]

Everything you need to finish jobs fast

Get more done with print, fax, scan, and copy capabilities and a 50-page automatic document feeder.
Fast two-sided printing, copying, and scanning help you fly through tasks.[6]
Easily manage all your tasks and access shortcuts—just tap and swipe the 2.65-inch (6.75 cm) touchscreen.
Scan digital files directly to email, network folders, and the cloud with preloaded business apps.[7]

Mobile printing that keeps your business covered

Print directly from your mobile device without accessing the company network, from anywhere in the office.[3]
Easily print documents, photos, and more from a variety of smartphones and tablets.[2]
Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.[8]

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (color, draft quality, A4/US Letter)
35 ppm
Print margin top (min)
0.13" (3.3 mm)
Print margin bottom (min)
0.13" (3.3 mm)
Print margin left (min)
0.13" (3.3 mm)
Print margin right (min)
0.13" (3.3 mm)
Print margins (top, bottom, right, left)
0.13" (3.3 mm)
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (color, normal quality, A4)
14 cpm
Copy speed (color, draft, A4)
27 cpm
Duplex copy speed (black, US Letter)
30 ppm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.46 x 14" (215 x 355 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (color)
8 ppm
Scan speed (black)
8 ppm
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
203 x 196 DPI
Fax resolution (color)
200 x 200 DPI
Fax memory
75 pages
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
25000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
JIS B-series sizes (B0...B9)
B5
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
2.65"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (max)
35 W
Power consumption (standby)
6.1 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.14 W
Energy Star Typical Electricity Consumption (TEC)
0.3 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.7" (499.5 mm)
Depth
20.9" (530.1 mm)
Height
13.4" (339.1 mm)
Weight
25.4 lbs (11.5 kg)
Packaging data
Package width
22.4" (569 mm)
Package depth
14.8" (377 mm)
Package height
19.4" (492 mm)
Package weight
32 lbs (14.5 kg)
Packaging content
Bundled software
HP Dropbox, HP Google Drive, Microsoft DotNet