location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Adaptador combinado de perfil bajo 90 W con USB Laptop Black AC, Cigar lighter Auto, Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Slim Combo Adapter with USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Y84AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758606742 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 456149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP Adaptador combinado de perfil bajo 90 W con USB Laptop Black AC, Cigar lighter Auto, Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Laptop
  • - Charger type: Auto, Indoor
  • - Power source type: AC, Cigar lighter
  • - Black
More>>>
Performance
Charger compatibility *
Laptop
Power source type *
AC, Cigar lighter
USB 2.0 ports quantity
1
Charger type *
Auto, Indoor
Compatibility
HP
Design
Product color *
Black
Weight & dimensions
Width
5.94" (151 mm)
Weight & dimensions
Depth
2.76" (70 mm)
Height
0.984" (25 mm)
Weight
14.1 oz (400 g)
Packaging content
Quantity per pack
1 pc(s)
Cables included
AC
Logistics data
Harmonized System (HS) code
85044095
Other features
Charging connector
Yes
Country Distributor
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Polska 1 distributor(s)
Switzerland 1 distributor(s)