Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 300 W
- - Service life of lamp: 2000 h
- - Brand compatibility: Infocus
- - 1 pc(s)
More>>>
Brand | Image | Article code | product | Stock | Price from |
CoreParts |
![]() (show image) |
ML10789 | ML10789 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10793 | ML10793 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10800 | ML10800 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10805 | ML10805 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10817 | ML10817 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10815 | ML10815 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10814 | ML10814 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10818 | ML10818 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10821 | ML10821 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML10819 | ML10819 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |