location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad E16 Gen 2 (AMD) AMD Ryzen™ 7 7735HS Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Nordic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad E16 Gen 2 (AMD)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21M50020MX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153025497 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 17:21:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad E16 Gen 2 (AMD) AMD Ryzen™ 7 7735HS Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Nordic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD Ryzen™ 7 7735HS 3.2 GHz Processor cores: 8
  • - 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 1 TB SSD
  • - AMD Radeon 680M
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 57 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Trusted Productivity
Trusted Productivity

Offering significant performance improvements with up to AMD Ryzen 7000HS processors, the ThinkPad E16 Gen 2 (16″ AMD) laptop caters to multitasking and demanding workloads with ease. The two SODIMM memory slots and dual SSDs make it easy to upgrade components — crucial for running memory-intensive tasks and speed.

Intuitive User Experience
Intuitive User Experience

Features like the TrackPoint Quick Menu and Tap-to-Select make multitasking and navigation simple on the ample display. Typing is comfortable even in low light, thanks to the full-sized, keyboard. And the bigger touchpad enhances not only productivity, but the overall user experience. All with AI-based intelligent performance tuning.

Enjoy the Audiovisuals
Enjoy the Audiovisuals

The large display’s aspect ratio is great for business apps, showing more pixels per screen. Choose from a rich selection of panels. Enjoy the Harman- and Dolby-optimized audio and rely on AI-based noise cancellation, background blurring, and more during video conferences.

Top-notch Security Features
Top-notch Security Features

Biometrics provide extra protection on this laptop, from the fingerprint reader to facial recognition software. ThinkShield, our comprehensive suite of security solutions, boasts discrete Trusted Platform Module (dTPM) to safeguard critical data with encryption. When it comes to security and protecting your assets, we’ve got you covered!

Designed With an Eye Toward Recycling
Designed With an Eye Toward Recycling

We’re committed to making a positive impact on our environment. This laptop uses post-consumer content (PCC) recycled plastic in various components, including 90% in the AC adapter, 30% in the speaker enclosure, and 25% in the battery pack. Plus it’s certified ENERGY STAR 8.0 & TCO 9, and packaging is 100% plastic-free, certified by the FSC®.

Tough Enough for the Most Extreme Conditions
Tough Enough for the Most Extreme Conditions

We use the U.S. Department of Defense's MIL-STD 810H to balance reliability and durability in ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensures they run in harsh environments and conditions like Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more.

Design
Colour name
Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 7000 Series
Processor model *
7735HS
Processor cores
8
Processor threads
16
Processor boost frequency
4.75 GHz
Processor frequency *
3.2 GHz
Processor cache
16 MB
Processor cache type
L3
Processor base power
35 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 680M
Audio
Audio chip
Senary SN6141
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard language
Nordic
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
ENERGY STAR,TCO,EPEAT Gold,RoHS
Weight & dimensions
Width
356.1 mm
Depth
247.7 mm
Height
19.9 mm
Weight *
1.81 kg
Packaging content
AC adapter included *
Yes