location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 16 G6 IRL Intel® Core™ i5 i5-1335U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italian Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkBook 16 G6 IRL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KH006EIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528572512 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2025 11:24:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook 16 G6 IRL Intel® Core™ i5 i5-1335U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italian Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-1335U Processor cores: 10
  • - 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • - 16 GB DDR5-SDRAM 5200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN Bluetooth 5.2
  • - Lithium Polymer (LiPo) 45 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Design
Colour name
Arctic Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor boost frequency
4.6 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.6 GHz
Efficient-core Max Turbo Frequency
3.4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard language
Italian
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
356 mm
Depth
253.5 mm
Height
17.5 mm
Weight *
1.7 kg