location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Yoga Gen 5 Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Nordic Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X1 Yoga Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20UB0004MX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194778631303 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 15:56:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X1 Yoga Gen 5 Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Nordic Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Hybrid (2-in-1) Convertible (Folder) Grey
  • - Intel® Core™ i7 i7-10510U 1.8 GHz Processor cores: 4
  • - Touchscreen 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB LPDDR3-SDRAM 2133 MHz
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.2 4G
  • - Lithium Polymer (LiPo) 51 Wh 19.3 h 65 W
  • - Windows 10 Pro 64-bit
More>>>
Premium performance when you need it
Premium performance when you need it

With 10th Gen Intel® Core™ processors, the X1 Yoga Gen 5 is faster than ever no matter the task. Plus, with epic battery life, a lack of electrical outlets is never a worry. When you do need some juice though, Rapid Charge boosts battery life up to 0-80% in just an hour.

Downtime only when you decide
Downtime only when you decide

With always-on responsiveness, you can wake the X1 Yoga Gen 5 from sleep in less than a second—and be able to browse the web a second later. And with WiFi 6, you get fast and reliable connections, even on networks with lots of devices attached.

For the creative type
For the creative type

Sketch. Take notes. Sign documents. Even colour! Never worry about running out of ink or needing batteries, as the X1 Yoga Gen 5 includes the ThinkPad Pen Pro, which charges while it's stored in your system. Plus, with a garaged slot, it’s ready when you need it. Go ahead—let your imagination run wild.

Convenience at your fingertips
Convenience at your fingertips

Need to make a Skype call? Or answer one? Sub-functions on the F9 through F11 keys make it easier than ever. Even start a new message with the touch of a button. The X1 Yoga Gen 5 amps up your productivity.

Sublime sound
Sublime sound

With the Dolby Atmos® Speaker System, the X1 Yoga Gen 5 includes two upward-firing tweeters and two downward-firing woofers, to create an immersive sound experience. What’s more, four 360-degree microphones cancel unwanted noise when you’re on calls, and pick up your voice from across the room—so you can even use voice activation to wake your system, play music, and more.

Stares down life’s spills & drops
Stares down life’s spills & drops

Thanks to a new CNC aluminum chassis, the X1 Yoga Gen 5 is more durable than ever. It’s tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. From the Arctic wilderness to desert dust storms, from zero gravity to spills and drops, you can trust this laptop to handle whatever life throws your way.

Dazzling displays
Dazzling displays

Whether you’re watching a video, Skyping across the world, or looking at graphics, you’ll enjoy amazing display options available on the X1 Yoga Gen 5. Experience the cinematic 4K Dolby Vision™ panel with high dynamic range (HDR) technology—intricate details pop while shadows and textures become richer. Or choose an FHD display with PrivacyGuard for screen security—now super bright.

Advanced security built in
Advanced security built in

Keep your business data and your privacy safe with our comprehensive suite of ThinkShield security features. The X1 Yoga Gen 5 includes a discrete Trusted Platform Module (dTPM) that encrypts data and works in conjunction with Windows 10 security. ThinkShutter, a physical camera cover, blocks the lens to ensure that you’re only seen when you want to be. And the match-on-chip fingerprint reader, the most secure fingerprint technology available, uses biometrics to log you in with a simple touch.

Keep your business, your business
Keep your business, your business

As part of ThinkShield security, we offer a combination of hardware and software that work together to ensure what’s on your display is for your eyes only. PrivacyGuard is an electronic privacy filter built into your system to decrease the angle of vision on your display—when others view from an angle, they see only a black screen. PrivacyAlert* is an integrated software that works with the IR camera to ensure that if others look over your shoulder, then a popup notifies you of the potential threat. *Requires the optional IR camera.Specifications may vary depending upon region.

Connection has never been so seamless—or so smart
Connection has never been so seamless—or so smart

Lenovo Connect features LTE connectivity across Europe and USA, with private connection encryption and authentication. Add a Lenovo Connect plan* to your ThinkPad X1 Carbon Gen 8 and you get 10GB/month 4-month subscription to Lenovo Connect, so you can jump online whenever, wherever. And just like with your smartphone, you’ll enjoy an automatic connection to the internet—with no additional login or password required to go online.*Additional purchase required, only available on Configure-to-Order models (must be selected within the configurator)

Design
Colour name
Iron Grey
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Aluminium, Magnesium
Market positioning
Business
Display
Touchscreen type
Capacitive
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
400 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10510U
Processor cores
4
Processor boost frequency
4.9 GHz
Processor frequency *
1.8 GHz
Configurable TDP-up frequency
2.3 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Dolby Atmos
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
4
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
4G
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.2
Near Field Communication (NFC)
Yes
WWAN
Installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
Ports & interfaces
HDMI version
1.4b
Combo headphone/mic port
Yes
Docking connector
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Keyboard language
Nordic
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
51 Wh
Battery life (max)
19.3 h
Fast charging
Yes
Power
AC adapter power
65 W
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
MIL-STD-810G compliant
Yes
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
323 mm
Depth
218 mm
Height
15.5 mm
Weight *
1.36 kg
Packaging content
Stylus pen
Yes
Technical details
Box contents
ThinkPad Ethernet Extension Adapter Gen 2