location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad E15 Gen 2 (AMD) AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad E15 Gen 2 (AMD)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20T80049GE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195891136805 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 15:47:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad E15 Gen 2 (AMD) AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD Ryzen™ 5 4500U 2.3 GHz Processor cores: 6
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.2
  • - Lithium Polymer (LiPo) 45 Wh 12.7 h 65 W
  • - Windows 10 Home 64-bit
More>>>
Mobility & performance
Mobility & performance

Enjoy performance on the go with AMD Ryzen™ processing delivering top performance while preserving battery life. Together with up to 24GB DDR4 memory and up to 1.5TB of high-speed PCIe dual-SSD storage, the ThinkPad E15 Gen 2 (AMD) gives you the speed and power you need.

Secure inside & out
Secure inside & out

The ThinkPad E15 Gen 2 (AMD) encrypts your important data with the discrete TPM 2.0 chip. You can also keep the outside world out thanks to ThinkShutter, a physical cover to close the webcam when you're not using it. Additional security options, like the fingerprint reader integrated into the power button or the IR camera for face login add more protection.

Immersive audio & visuals
Immersive audio & visuals

Enjoy crisp visuals and vivid colours on the 15.6-inch, anti-glare FHD display with IPS wide-angle viewing (optional). The sound on the ThinkPad E15 Gen 2 (AMD) packs a real punch—through Dolby Audio™ and premium stereo speakers by Harman Kardon®.

Tough & durable
Tough & durable

Durability tested to withstand the most rugged, harshest environments, the ThinkPad E15 Gen 2 (AMD) is engineered to tough it out. From the frozen Arctic to a hot desert, this device can take it. And, of course, it can easily handle day-to-day accidents like drops, knocks, and spills.

Buy this PC and get a Free upgrade to Windows 11 when available. 1
Buy this PC and get a Free upgrade to Windows 11 when available. 1

1Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.

Design
Colour name
Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor generation
AMD Ryzen 4000 Series
Processor model *
4500U
Processor cores
6
Processor boost frequency
4 GHz
Processor frequency *
2.3 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
24 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Network
Bluetooth
Yes
Bluetooth version
5.2
Near Field Communication (NFC)
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Keyboard language
German
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Battery life (max)
12.7 h
Fast charging
Yes
Power
AC adapter power
65 W
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Compliance certificates
RoHS
Certification
ErP lot3
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
365 mm
Depth
240 mm
Height
18.9 mm
Weight *
1.7 kg