location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Bright White Inkjet Paper-5 reams/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bright White Inkjet Paper-5 reams/Letter/8.5 x 11 in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPB1124
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112468811 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 06:00:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Bright White Inkjet Paper-5 reams/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet printing
  • - Letter (215.9x279.4 mm)
  • - 90 g/m²
  • - Finish type: Matt
  • - White
More>>>
Features
Recommended usage *
Inkjet printing
Paper size *
Letter (215.9x279.4 mm)
Finish type *
Matt
Colored paper *
No
Product color
White
Media weight *
90 g/m²
Printing media thickness
4.8 µm
Opacity
94%
HP segment
Business, Enterprise
Operational conditions
Storage temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
11.6" (295.3 mm)
Weight & dimensions
Depth
9.25" (234.9 mm)
Height
12.2" (311.1 mm)
Package width
11.6" (295.3 mm)
Package depth
9.25" (234.9 mm)
Package height
12.2" (311.1 mm)
Package weight
31.1 lbs (14.1 kg)
Logistics data
Pallet weight
32.5 oz (920.3 g)
Other features
Pallet dimensions (W x D x H)
46.5 x 35 x 50" (1181.1 x 889 x 1270 mm)
Pallet dimensions (W x D x H) (imperial)
46.5 x 35 x 50"
Pallet weight (imperial)
2029 lbs
Paper brightness
97
Paper whiteness
160
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)