location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 970XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
970XL High Yield Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN625AM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111103208 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 15:55:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 970XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - High (XL) Yield
  • - Black ink page yield: 9200 pages
  • - 1 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro X451, X476
Quantity per pack *
1 pc(s)
Black ink page yield *
9200 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Black
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
10.7" (270.9 mm)
Depth
2.09" (53.1 mm)
Height
2.82" (71.6 mm)
Weight
13.1 oz (370 g)
Packaging data
Package width
10.7" (270.9 mm)
Package depth
2.09" (53.1 mm)
Package height
2.82" (71.6 mm)
Package weight
14.1 oz (400 g)
Logistics data
Pallet dimensions (W x D x H)
48 x 40 x 72.5" (1219.2 x 1016 x 1842 mm)
Quantity per pallet
2240 pc(s)
Number of cartons per pallet
140 pc(s)
Number of layers per pallet
7 pc(s)
Number of cartons per pallet layer
20 pc(s)
Pallet weight
33.4 oz (945.9 g)
Quantity per master (outer) case
16 pc(s)
Master (outer) case weight
0.24 oz (6.8 g)
Master (outer) case gross weight (imperial)
14.99 lbs
Brand Image Article code product Stock Price from
Wecare

Wecare WEC1646 ink cartridge 1 pc(s) Black
(show image)
WEC1646 WEC1646 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 2 distributor(s)
United States 4 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)