location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Everyday Glossy Photo Paper-100 sht/4 x 6 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday Glossy Photo Paper-100 sht/4 x 6 in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR759A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111974900 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 19:12:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Everyday Glossy Photo Paper-100 sht/4 x 6 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200 g/m²
  • - Finish type: Gloss
  • - White
More>>>
Features
Product color
White
Finish type *
Gloss
Media weight *
200 g/m²
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
15 - 75%
Weight & dimensions
Width
4.88" (123.8 mm)
Depth
0.937" (23.8 mm)
Height
7.13" (181 mm)
Weight
10.9 oz (310 g)
Packaging data
Package dimensions (WxDxH)
4.88 x 7.13 x 0.945" (124 x 181 x 24 mm)
Package dimensions (W x D x H)
4.88 x 7.13 x 0.94"
Quantity per pack
1 pc(s)
Packaging data
Package width
4.88" (123.8 mm)
Package depth
0.937" (23.8 mm)
Package height
7.13" (181 mm)
Package weight
13.1 oz (370 g)
Technical details
Master (outer) case gross weight (imperial)
5.11 lbs
Number of cartons per pallet layer
39 pc(s)
Logistics data
Pallet weight
26.5 oz (751.6 g)
Number of cartons per pallet
312 pc(s)
Number of layers per pallet
8 pc(s)
Quantity per pallet
1560 pc(s)
Master (outer) case weight
0.0818 oz (2.32 g)
Quantity per master (outer) case
5 pc(s)
Pallet dimensions (W x D x H)
48 x 40 x 48" (1219.2 x 1016 x 1219.2 mm)
Other features
Media sheets per package
100 sheets
Paper dimensions
102 x 152 mm
Country Distributor
United States 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)